Acer logo

Acer One 10 S1002-10EW Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47267
Info modified on:
22 Jan 2025, 05:36:28
Short summary description Acer One 10 S1002-10EW Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM Windows 10 Home Grey:

Acer One 10 S1002-10EW, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, Windows 10 Home

Long summary description Acer One 10 S1002-10EW Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM Windows 10 Home Grey:

Acer One 10 S1002-10EW. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1,19 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.