Acer logo

Acer Nitro Gaming Headset Wired Head-band USB Type-A Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157263
Info modified on:
15 Apr 2024, 12:48:32
Short summary description Acer Nitro Gaming Headset Wired Head-band USB Type-A Black:

Acer Nitro Gaming Headset, Wired, Gaming, 20 - 20000 Hz, 256 g, Headset, Black

Long summary description Acer Nitro Gaming Headset Wired Head-band USB Type-A Black:

Acer Nitro Gaming Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 256 g. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.