Acer logo

Acer Predator 21 X GX21-71-74DP Intel® Core™ i7 i7-7820HK Laptop 53,3 cm (21") WFHD 64 GB DDR4-SDRAM 2,02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115247
Info modified on:
02 Feb 2025, 22:50:37
Short summary description Acer Predator 21 X GX21-71-74DP Intel® Core™ i7 i7-7820HK Laptop 53,3 cm (21") WFHD 64 GB DDR4-SDRAM 2,02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator 21 X GX21-71-74DP, Intel® Core™ i7, 2,9 GHz, 53,3 cm (21"), 2560 x 1080 pixels, 64 GB, 2,02 TB

Long summary description Acer Predator 21 X GX21-71-74DP Intel® Core™ i7 i7-7820HK Laptop 53,3 cm (21") WFHD 64 GB DDR4-SDRAM 2,02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator 21 X GX21-71-74DP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 53,3 cm (21"), HD type: WFHD, Display resolution: 2560 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.