Acer logo

Acer Aspire V Nitro VN7-792G-74S0 Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74196
Info modified on:
22 Jan 2025, 05:04:46
Short summary description Acer Aspire V Nitro VN7-792G-74S0 Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-74S0, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Acer Aspire V Nitro VN7-792G-74S0 Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-74S0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.