Acer P1150, 3600 ANSI lumens, DLP, SVGA (800x600), 20000:1, 4:3, 558,8 - 7620 mm (22 - 300")
Acer P1150. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 15000 h. Focus: Manual, Focal length range: 22 - 24.1 mm, Aperture range (F-F): 2,56 - 2,68. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232