Acer logo

Acer Essential P1386W Standard throw projector 3400 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20139
Info modified on:
30 Jul 2025, 14:49:03
Short summary description Acer Essential P1386W Standard throw projector 3400 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer Essential P1386W, 3400 ANSI lumens, DLP, WXGA (1280x800), 20000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Acer Essential P1386W Standard throw projector 3400 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer Essential P1386W. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21.85 - 24 mm, Aperture range (F-F): 2,41 - 2,53. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1200 (WUXGA), Supported video modes: 720p, 1080p. HDMI connector type: Full-size

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.