Acer logo

Acer Portable LED K650i Portable projector 1400 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31890
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Portable LED K650i Portable projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

Acer Portable LED K650i, 1400 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 1041,4 - 7620 mm (41 - 300")

Long summary description Acer Portable LED K650i Portable projector 1400 ANSI lumens DLP 1080p (1920x1080) White:

Acer Portable LED K650i. Projector brightness: 1400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 11,6 mm, Zoom ratio: 1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Compatible memory cards: MicroSD (TransFlash), MicroSDHC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.