Acer Home H6517ST, 3000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1143 - 7620 mm (45 - 300")
Acer Home H6517ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom ratio: 1:1, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Noise level: 33 dB, Noise level (economic mode): 27 dB