location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 3D glasses E4w White / Silver Silver, White 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D glasses E4w White / Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JFZ11.00B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147532261 show
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 16:02:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer 3D glasses E4w White / Silver Silver, White 1 pc(s):
This short summary of the Acer 3D glasses E4w White / Silver Silver, White 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 3D glasses E4w White / Silver, 30 h, 2,5 h, 180 x 69 x 49 mm, 32 g, Silver, White, 1 pc(s)

Long summary description Acer 3D glasses E4w White / Silver Silver, White 1 pc(s):
This is an auto-generated long summary of Acer 3D glasses E4w White / Silver Silver, White 1 pc(s) based on the first three specs of the first five spec groups.

Acer 3D glasses E4w White / Silver. Battery life (max): 30 h, Charging time: 2,5 h. Dimensions (WxDxH): 180 x 69 x 49 mm, Weight: 32 g. Product colour: Silver, White. Quantity per pack: 1 pc(s)

Technical details
Compatible products
K137i
Power
Battery life (max)
30 h
Charging time
2,5 h
Weight & dimensions
Dimensions (WxDxH)
180 x 69 x 49 mm
Weight
32 g
Colour
Product colour *
Silver, White
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)