Acer logo

Acer TravelMate 5735Z-453G32Mnss Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69440
Info modified on:
23 Jan 2025, 19:24:27
Short summary description Acer TravelMate 5735Z-453G32Mnss Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer TravelMate 5735Z-453G32Mnss, Intel® Pentium® Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 5735Z-453G32Mnss Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer TravelMate 5735Z-453G32Mnss. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.