Acer logo

Acer TravelMate TimelineX 8172T-38U2G25I Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58022
Info modified on:
29 Jan 2025, 18:54:10
Short summary description Acer TravelMate TimelineX 8172T-38U2G25I Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional:

Acer TravelMate TimelineX 8172T-38U2G25I, Intel® Core™ i3, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate TimelineX 8172T-38U2G25I Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional:

Acer TravelMate TimelineX 8172T-38U2G25I. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Weight: 1,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.