Acer TravelMate 8472T, Intel® Core™ i3, 2,26 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB
Acer TravelMate 8472T. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,4 kg