Acer TravelMate 4320-101G16MI, Intel® Celeron® M, 1,86 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 1 GB, 160 GB
Acer TravelMate 4320-101G16MI. Processor family: Intel® Celeron® M, Processor frequency: 1,86 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 2,4 kg