Acer logo

Acer TravelMate 5310-300508Mi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58698
Info modified on:
27 Jan 2025, 08:34:16
Short summary description Acer TravelMate 5310-300508Mi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 5310-300508Mi, Intel® Celeron® M, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description Acer TravelMate 5310-300508Mi Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 5310-300508Mi. Processor family: Intel® Celeron® M, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.