Acer logo

Acer TravelMate 2493 WLMi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99310
Info modified on:
23 Jan 2025, 18:28:31
Short summary description Acer TravelMate 2493 WLMi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 2493 WLMi, Intel® Celeron® M, 1,7 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer TravelMate 2493 WLMi Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 2493 WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1,7 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 2,77 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.