Acer logo

Acer TravelMate 4672 WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68833
Info modified on:
23 Jan 2025, 19:20:14
Short summary description Acer TravelMate 4672 WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

Acer TravelMate 4672 WLMi, Intel® Core™ Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Acer TravelMate 4672 WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

Acer TravelMate 4672 WLMi. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 2,95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.