Acer TravelMate 4672LMi, Intel® Core™ Duo, 1,66 GHz, 38,1 cm (15"), 0,5 GB, 80 GB, Windows XP Professional
Acer TravelMate 4672LMi. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,94 kg