Acer logo

Acer TravelMate 4202WLMi Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27549
Info modified on:
02 Feb 2025, 23:01:00
Short summary description Acer TravelMate 4202WLMi Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 4202WLMi, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description Acer TravelMate 4202WLMi Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 4202WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,98 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.