location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4062LMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAK06.238
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,7 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - Windows XP Professional
Warranty: 1 year
Long product name Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional :
The long product name of Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelMate 4062LMi Centrino 1.7GHz 15TFT XGA 512MB 80GB Dual DVD Lilon 56K LAN WLAN WXP Pro QW
More>>>
Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
The official description of Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer TravelMate 4060 utilises second-generation Intel® Centrino™ Mobile Technology platform to provide a practical mobile solution for cost-conscious SoHo and small and medium-sized businesses looking for comprehensive connectivity options, powerful processors and advanced productivity features in a stylishly effective and practical design.

Short summary description Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4062LMi, 1,7 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 4062LMi 38,1 cm (15") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 4062LMi. Processor frequency: 1,7 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,91 kg

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1,7 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Number of keyboard cursor keys
4
Keyboard function keys
12
Pointing device
Touchpad
Keyboard layout
QWERTY
Windows keys
Yes
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Reader NTI CD Maker Cyberlink PowerDVD Acer eManager
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Certification
DMI 2.0, CCX, Wi-Fi
Weight & dimensions
Width
364 mm
Depth
279 mm
Height
33,9 mm
Weight *
2,91 kg
Other features
BIOS ACPI
2.0
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
Wake-on-Ring ready
Yes
Hot keys
4
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92