Acer logo

Acer TravelMate TM 8103WLMib, Centrino 1.8GHz Dothan 750, XPP SP2, 15,4" WSXGA+, 512MB, 80GB, Double Layer DVD+/-RW, 802.11a/b/g, DVI, ATI X700 128MB, Bluetooth 39,1 cm (15.4") 0,5 GB AMD Radeon X700

Data-sheet quality:
created/standardized by Icecat
Product views:
70921
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Acer TravelMate TM 8103WLMib, Centrino 1.8GHz Dothan 750, XPP SP2, 15,4" WSXGA+, 512MB, 80GB, Double Layer DVD+/-RW, 802.11a/b/g, DVI, ATI X700 128MB, Bluetooth 39,1 cm (15.4") 0,5 GB AMD Radeon X700:

Acer TravelMate TM 8103WLMib, Centrino 1.8GHz Dothan 750, XPP SP2, 15,4" WSXGA+, 512MB, 80GB, Double Layer DVD+/-RW, 802.11a/b/g, DVI, ATI X700 128MB, Bluetooth, 1,8 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 0,5 GB, 80 GB

Long summary description Acer TravelMate TM 8103WLMib, Centrino 1.8GHz Dothan 750, XPP SP2, 15,4" WSXGA+, 512MB, 80GB, Double Layer DVD+/-RW, 802.11a/b/g, DVI, ATI X700 128MB, Bluetooth 39,1 cm (15.4") 0,5 GB AMD Radeon X700:

Acer TravelMate TM 8103WLMib, Centrino 1.8GHz Dothan 750, XPP SP2, 15,4" WSXGA+, 512MB, 80GB, Double Layer DVD+/-RW, 802.11a/b/g, DVI, ATI X700 128MB, Bluetooth. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0,5 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Weight: 2,86 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.