Acer logo

Acer TRAVELMAT 292LMI CENT-1.5G 38,1 cm (15") 0,25 GB 40 GB AMD Radeon 9700

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40528
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TRAVELMAT 292LMI CENT-1.5G 38,1 cm (15") 0,25 GB 40 GB AMD Radeon 9700:

Acer TRAVELMAT 292LMI CENT-1.5G, 1,5 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 40 GB

Long summary description Acer TRAVELMAT 292LMI CENT-1.5G 38,1 cm (15") 0,25 GB 40 GB AMD Radeon 9700:

Acer TRAVELMAT 292LMI CENT-1.5G. Processor frequency: 1,5 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 2,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.