Acer logo

Acer Travelmate 803LCI P4M 1.6 40GB 512MB 38,1 cm (15") 0,5 GB AMD Radeon 9000

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28728
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Travelmate 803LCI P4M 1.6 40GB 512MB 38,1 cm (15") 0,5 GB AMD Radeon 9000:

Acer Travelmate 803LCI P4M 1.6 40GB 512MB, 1,6 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 0,5 GB, 40 GB

Long summary description Acer Travelmate 803LCI P4M 1.6 40GB 512MB 38,1 cm (15") 0,5 GB AMD Radeon 9000:

Acer Travelmate 803LCI P4M 1.6 40GB 512MB. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9000. Weight: 2,69 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.