Acer logo

Acer Aspire 7560G-63428G75MN AMD A6 A6-3420M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48289
Info modified on:
01 Feb 2025, 05:33:36
Short summary description Acer Aspire 7560G-63428G75MN AMD A6 A6-3420M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7560G-63428G75MN, AMD A6, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description Acer Aspire 7560G-63428G75MN AMD A6 A6-3420M 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Acer Aspire 7560G-63428G75MN. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.