Acer logo

Acer Aspire 5733Z-P624G50Mikk Intel® Pentium® P6200 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56253
Info modified on:
25 Jan 2025, 22:07:59
Short summary description Acer Aspire 5733Z-P624G50Mikk Intel® Pentium® P6200 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5733Z-P624G50Mikk, Intel® Pentium®, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5733Z-P624G50Mikk Intel® Pentium® P6200 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5733Z-P624G50Mikk. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.