Acer logo

Acer Aspire Ethos 8951G-2438G75BN Intel® Core™ i5 i5-2430M 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66987
Info modified on:
02 Feb 2025, 23:10:57
Short summary description Acer Aspire Ethos 8951G-2438G75BN Intel® Core™ i5 i5-2430M 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire Ethos 8951G-2438G75BN, Intel® Core™ i5, 2,4 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Acer Aspire Ethos 8951G-2438G75BN Intel® Core™ i5 i5-2430M 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire Ethos 8951G-2438G75BN. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.