Acer logo

Acer Aspire 5253G-E354G50Mncc AMD E E-350 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Bronze

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54301
Info modified on:
29 Jan 2025, 19:42:48
Short summary description Acer Aspire 5253G-E354G50Mncc AMD E E-350 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Bronze:

Acer Aspire 5253G-E354G50Mncc, AMD E, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5253G-E354G50Mncc AMD E E-350 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Bronze:

Acer Aspire 5253G-E354G50Mncc. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Bronze

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.