Acer logo

Acer Aspire 8950G-2634G75BNSS Intel® Core™ i7 i7-2630QM Laptop 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6850M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88506
Info modified on:
23 Jan 2025, 18:57:20
Short summary description Acer Aspire 8950G-2634G75BNSS Intel® Core™ i7 i7-2630QM Laptop 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6850M Windows 7 Home Premium Silver:

Acer Aspire 8950G-2634G75BNSS, Intel® Core™ i7, 2 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 8950G-2634G75BNSS Intel® Core™ i7 i7-2630QM Laptop 46,7 cm (18.4") Full HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6850M Windows 7 Home Premium Silver:

Acer Aspire 8950G-2634G75BNSS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.