Acer logo

Acer Aspire 5336 Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101963
Info modified on:
27 Jan 2025, 08:29:34
Short summary description Acer Aspire 5336 Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black:

Acer Aspire 5336, Intel® Celeron®, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5336 Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black:

Acer Aspire 5336. Processor family: Intel® Celeron®, Processor model: T3500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.