Acer logo

Acer Aspire 5742-383G32 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117398
Info modified on:
23 Jan 2025, 18:56:50
Short summary description Acer Aspire 5742-383G32 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5742-383G32, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5742-383G32 Intel® Core™ i3 i3-380M 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5742-383G32. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.