Acer logo

Acer Aspire 7736ZG-454G50Mnbk Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 560v Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67386
Info modified on:
25 Jan 2025, 22:24:57
Short summary description Acer Aspire 7736ZG-454G50Mnbk Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 560v Windows 7 Home Premium Black, Blue:

Acer Aspire 7736ZG-454G50Mnbk, Intel® Pentium® Dual-Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7736ZG-454G50Mnbk Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 560v Windows 7 Home Premium Black, Blue:

Acer Aspire 7736ZG-454G50Mnbk. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 560v. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue. Weight: 3,2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.