Acer logo

Acer Aspire 7741G-464G75MNKK Intel® Core™ i5 i5-460M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39853
Info modified on:
25 Jan 2025, 22:10:41
Short summary description Acer Aspire 7741G-464G75MNKK Intel® Core™ i5 i5-460M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7741G-464G75MNKK, Intel® Core™ i5, 2,53 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 7741G-464G75MNKK Intel® Core™ i5 i5-460M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7741G-464G75MNKK. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.