Acer logo

Acer Aspire 5551G-N834G64Mnk AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13878
Info modified on:
30 Jan 2025, 19:34:16
Short summary description Acer Aspire 5551G-N834G64Mnk AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 5551G-N834G64Mnk, AMD Phenom II, 3,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5551G-N834G64Mnk AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 5551G-N834G64Mnk. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.