Acer logo

Acer Aspire 1830T-38U2G16N Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147160
Info modified on:
22 Jan 2025, 06:13:09
Short summary description Acer Aspire 1830T-38U2G16N Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Home Premium:

Acer Aspire 1830T-38U2G16N, Intel® Core™ i3, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 1830T-38U2G16N Intel® Core™ i3 i3-380UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 160 GB Intel HD Windows 7 Home Premium:

Acer Aspire 1830T-38U2G16N. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Weight: 1,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.