Acer logo

Acer Aspire TimelineX 5820TG-484G50Mnks Intel® Core™ i5 i5-480M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85002
Info modified on:
24 Jan 2025, 20:36:15
Short summary description Acer Aspire TimelineX 5820TG-484G50Mnks Intel® Core™ i5 i5-480M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire TimelineX 5820TG-484G50Mnks, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 5820TG-484G50Mnks Intel® Core™ i5 i5-480M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire TimelineX 5820TG-484G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.