Acer logo

Acer Aspire TimelineX 4820T-333G25Mn Intel® Core™ i3 i3-330M 35,6 cm (14") 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15197
Info modified on:
29 Jan 2025, 18:59:42
Short summary description Acer Aspire TimelineX 4820T-333G25Mn Intel® Core™ i3 i3-330M 35,6 cm (14") 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:

Acer Aspire TimelineX 4820T-333G25Mn, Intel® Core™ i3, 2,13 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire TimelineX 4820T-333G25Mn Intel® Core™ i3 i3-330M 35,6 cm (14") 3 GB DDR3-SDRAM 250 GB Windows 7 Home Premium:

Acer Aspire TimelineX 4820T-333G25Mn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2,13 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.