Windows 7 Home Premium, Intel Pentium DC T4500 (1M, 2.30 GHz, 800 MHz FSB), 17.3" HD+ CB, 4GB RAM, 320GB(5.4k) HDD, DVD-SuperMulti, ATI Mobility Radeon HD 4650, 1024MB/2816MB, 802.11bg_Draft n, 0.3M DV, 6 Cell battery
The Aspire 7736Z Series has a large 17.3" 16:9 display and top-of-the-line surround sound with 3rd Generation Dolby® audio enhancement. Prepare yourself for home theater at its finest!
High-def cinematic display
Your favorite entertainment comes vividly to life on the Aspire 7736Z 17.3" display. A true cinematic 16:9 aspect ratio, HD+ resolution, and only 8 ms response time make visuals sharper and more colorful on the Acer CineCrystal™ LED-backlit display. Upgrade your leisure time with a fully realized high-def home cinema!
Well-rounded performance
Powerful yet affordable processor and graphics options handle your high-class entertainment, delivering impressive smoothness and perfect clarity. A large-capacity hard disk drive provides generous storage for work and multimedia files.
Home theater audio
Accept nothing less than true-to-master quality! Play movies and listen to music with the enthralling 3rd Generation Dolby® optimized surround sound system with two built-in stereo speakers.
Efficient connectivity
Stay connected with the latest communication technologies. Acer Video Conference, featuring the Acer Crystal Eye webcam, enables quality video chats. A Wi-Fi CERTIFIED™ network connection enables wireless mobile Internet, and Bluetooth® 2.1+EDR makes media sharing easy and convenient.
Intuitive navigation
Enhanced mousless operation with the multi-gesture touchpad lets you navigate, scroll and zoom with ease.
Acer Aspire 7736ZG-454G32Mn, Intel® Pentium® Dual-Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7736ZG-454G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,2 kg