Acer logo

Acer Aspire 7715Z-444G32Mn Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119172
Info modified on:
23 Jan 2025, 18:39:26
Short summary description Acer Aspire 7715Z-444G32Mn Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire 7715Z-444G32Mn, Intel® Pentium® Dual-Core, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7715Z-444G32Mn Intel® Pentium® Dual-Core T4400 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Acer Aspire 7715Z-444G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.