Acer Aspire Timeline 1820PT-734G32N, Intel® Core™2 Duo, 1,3 GHz, 29,5 cm (11.6"), 1024 x 600 pixels, 4 GB, 320 GB
Acer Aspire Timeline 1820PT-734G32N. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1024 x 600 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1,72 kg