Acer logo

Acer Aspire 5732Z-443G32Mn Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56017
Info modified on:
27 Jan 2025, 08:09:21
Short summary description Acer Aspire 5732Z-443G32Mn Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Acer Aspire 5732Z-443G32Mn, Intel® Pentium® Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5732Z-443G32Mn Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Acer Aspire 5732Z-443G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.