Acer Aspire 4810TZ-413G25MN, Intel® Pentium®, 1,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire 4810TZ-413G25MN. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 1,9 kg