Acer logo

Acer Aspire 7540G-524G50MN M520 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79231
Info modified on:
02 Feb 2025, 23:08:01
Short summary description Acer Aspire 7540G-524G50MN M520 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 7540G-524G50MN, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 7540G-524G50MN M520 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 7540G-524G50MN. Processor model: M520, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 3,26 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.