Acer logo

Acer Aspire 5738ZG-433G25MN Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 4570 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52284
Info modified on:
29 Jan 2025, 18:55:40
Short summary description Acer Aspire 5738ZG-433G25MN Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 4570 Windows Vista Home Premium:

Acer Aspire 5738ZG-433G25MN, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5738ZG-433G25MN Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Radeon HD 4570 Windows Vista Home Premium:

Acer Aspire 5738ZG-433G25MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.