Acer logo

Acer Aspire 5536-5883 AMD Athlon QL-64 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95943
Info modified on:
24 Jan 2025, 20:40:27
Short summary description Acer Aspire 5536-5883 AMD Athlon QL-64 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black:

Acer Aspire 5536-5883, AMD Athlon, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5536-5883 AMD Athlon QL-64 39,6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black:

Acer Aspire 5536-5883. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.