Acer Aspire 3935-754G25MN, Intel® Core™2 Duo, 2,26 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 250 GB
Acer Aspire 3935-754G25MN. Processor family: Intel® Core™2 Duo, Processor model: P7550, Processor frequency: 2,26 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 1,9 kg