Acer logo

Acer eMachines E728-452G25Mnkk Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134808
Info modified on:
23 Jan 2025, 18:28:14
Short summary description Acer eMachines E728-452G25Mnkk Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black:

Acer eMachines E728-452G25Mnkk, Intel® Pentium® Dual-Core, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer eMachines E728-452G25Mnkk Intel® Pentium® Dual-Core T4500 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Linux Black:

Acer eMachines E728-452G25Mnkk. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Product colour: Black. Weight: 2,5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.