Acer eMachines E630-303G25Mi, AMD Athlon, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB
Acer eMachines E630-303G25Mi. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 2,7 kg