Acer logo

Acer eMachines G625-203G16Mi AMD Athlon 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73932
Info modified on:
29 Jan 2025, 18:33:10
Short summary description Acer eMachines G625-203G16Mi AMD Athlon 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Windows Vista Home Basic:

Acer eMachines G625-203G16Mi, AMD Athlon, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 160 GB

Long summary description Acer eMachines G625-203G16Mi AMD Athlon 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Windows Vista Home Basic:

Acer eMachines G625-203G16Mi. Processor family: AMD Athlon, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Basic. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.