Acer eMachines E525-573G16Mi, Intel® Celeron® M, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 160 GB
Acer eMachines E525-573G16Mi. Processor family: Intel® Celeron® M, Processor model: 575, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2,7 kg