Acer logo

Acer eMachines G620-603g32Mi AMD Athlon QL-60 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100M G Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104133
Info modified on:
24 Jan 2025, 20:56:59
Short summary description Acer eMachines G620-603g32Mi AMD Athlon QL-60 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100M G Windows Vista Home Premium:

Acer eMachines G620-603g32Mi, AMD Athlon, 1,9 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Acer eMachines G620-603g32Mi AMD Athlon QL-60 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9100M G Windows Vista Home Premium:

Acer eMachines G620-603g32Mi. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1,9 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9100M G. Operating system installed: Windows Vista Home Premium. Weight: 3,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.