Acer eMachines E720-342G25Mi, Intel Pentium Mobile, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB
Acer eMachines E720-342G25Mi. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel 4500. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 2,8 kg